Proto® Industrial Tools Flare Nut Wrench J3715MT

Description
DOUBLE END, STRAIGHT TYPE 203 MM OVERALL LENGTH 11.2 SMALLER END SIZE IN MM 12.8 LARGER END SIZE IN MM 1/2 LARGER END SIZE - FRACTIONAL .441 SMALLER END SIZE - DECIMAL .504 LARGER END SIZE - DECIMAL 11.2 MM SMALLER END SIZE 12.8 MM LARGER END SIZE 11.7 MM X 12.5 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD MA 4360 HEAD DIAMETER 28.2 MM X 30 MM WEIGHT 150 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 203 MM OVERALL LENGTH 11.2 SMALLER END SIZE IN MM 12.8 LARGER END SIZE IN MM 1/2 LARGER END SIZE - FRACTIONAL .441 SMALLER END SIZE - DECIMAL .504 LARGER END SIZE - DECIMAL 11.2 MM SMALLER END SIZE 12.8 MM LARGER END SIZE 11.7 MM X 12.5 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD MA 4360 HEAD DIAMETER 28.2 MM X 30 MM WEIGHT 150 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3715MT - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3715MT
Flare Nut Wrench J3715MT
DOUBLE END, STRAIGHT TYPE 203 MM OVERALL LENGTH 11.2 SMALLER END SIZE IN MM 12.8 LARGER END SIZE IN MM 1/2 LARGER END SIZE - FRACTIONAL .441 SMALLER END SIZE - DECIMAL .504 LARGER END SIZE - DECIMAL 11.2 MM SMALLER END SIZE 12.8 MM LARGER END SIZE 11.7 MM X 12.5 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD MA 4360 HEAD DIAMETER 28.2 MM X 30 MM WEIGHT 150 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 203 MM OVERALL LENGTH
  • 11.2 SMALLER END SIZE IN MM
  • 12.8 LARGER END SIZE IN MM
  • 1/2 LARGER END SIZE - FRACTIONAL
  • .441 SMALLER END SIZE - DECIMAL
  • .504 LARGER END SIZE - DECIMAL
  • 11.2 MM SMALLER END SIZE
  • 12.8 MM LARGER END SIZE
  • 11.7 MM X 12.5 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD MA 4360
  • HEAD DIAMETER 28.2 MM X 30 MM
  • WEIGHT 150 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3715MT
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details