Proto® Industrial Tools Combination Wrench J1212H-T500

Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/16 INCH X 1/4 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 13/32 INCH HEAD DIMENSION 13/16 INCH W OPEN END X 39/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/16 INCH X 1/4 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 13/32 INCH HEAD DIMENSION 13/16 INCH W OPEN END X 39/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1212H-T500 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1212H-T500
Combination Wrench J1212H-T500
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/16 INCH X 1/4 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 13/32 INCH HEAD DIMENSION 13/16 INCH W OPEN END X 39/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 5 29/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • 3/8 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • 5/16 INCH X 1/4 INCH HEAD THICKNESS
  • 6 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.1 LB
  • APPLICABLE STANDARD ASME B107.100
  • THROAT DEPTH 13/32 INCH
  • HEAD DIMENSION 13/16 INCH W OPEN END X 39/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1212H-T500
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details