Proto® Industrial Tools Combination Wrench J1272

Description
HEAT TREATED ALLOY STEEL MATERIAL 29 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 57.2 SMALLER END SIZE IN MM 57.2 LARGER END SIZE IN MM 2 1/4 SMALLER END SIZE - FRACTIONAL 2 1/4 LARGER END SIZE - FRACTIONAL 2.25 SMALLER END SIZE - DECIMAL 2.25 LARGER END SIZE - DECIMAL 2 1/4 INCH SMALLER END SIZE 2 1/4 INCH LARGER END SIZE 27/32 INCH X 1 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 8.25 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 3 1/4 INCH BOX END DIAMETER X 4 33/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
HEAT TREATED ALLOY STEEL MATERIAL 29 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 57.2 SMALLER END SIZE IN MM 57.2 LARGER END SIZE IN MM 2 1/4 SMALLER END SIZE - FRACTIONAL 2 1/4 LARGER END SIZE - FRACTIONAL 2.25 SMALLER END SIZE - DECIMAL 2.25 LARGER END SIZE - DECIMAL 2 1/4 INCH SMALLER END SIZE 2 1/4 INCH LARGER END SIZE 27/32 INCH X 1 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 8.25 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 3 1/4 INCH BOX END DIAMETER X 4 33/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1272 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1272
Combination Wrench J1272
HEAT TREATED ALLOY STEEL MATERIAL 29 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 57.2 SMALLER END SIZE IN MM 57.2 LARGER END SIZE IN MM 2 1/4 SMALLER END SIZE - FRACTIONAL 2 1/4 LARGER END SIZE - FRACTIONAL 2.25 SMALLER END SIZE - DECIMAL 2.25 LARGER END SIZE - DECIMAL 2 1/4 INCH SMALLER END SIZE 2 1/4 INCH LARGER END SIZE 27/32 INCH X 1 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 8.25 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 3 1/4 INCH BOX END DIAMETER X 4 33/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 29 1/2 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 57.2 SMALLER END SIZE IN MM
  • 57.2 LARGER END SIZE IN MM
  • 2 1/4 SMALLER END SIZE - FRACTIONAL
  • 2 1/4 LARGER END SIZE - FRACTIONAL
  • 2.25 SMALLER END SIZE - DECIMAL
  • 2.25 LARGER END SIZE - DECIMAL
  • 2 1/4 INCH SMALLER END SIZE
  • 2 1/4 INCH LARGER END SIZE
  • 27/32 INCH X 1 3/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 8.25 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 3 1/4 INCH BOX END DIAMETER X 4 33/64 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1272
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details