Proto® Industrial Tools Open End Wrench J32022

Description
DOUBLE END, STRAIGHT TYPE 241 MM OVERALL LENGTH 20 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM .787 SMALLER END SIZE - DECIMAL .866 LARGER END SIZE - DECIMAL 20 MM SMALLER END SIZE 22 MM LARGER END SIZE 8.6 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 250 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 241 MM OVERALL LENGTH 20 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM .787 SMALLER END SIZE - DECIMAL .866 LARGER END SIZE - DECIMAL 20 MM SMALLER END SIZE 22 MM LARGER END SIZE 8.6 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 250 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J32022 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J32022
Open End Wrench J32022
DOUBLE END, STRAIGHT TYPE 241 MM OVERALL LENGTH 20 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM .787 SMALLER END SIZE - DECIMAL .866 LARGER END SIZE - DECIMAL 20 MM SMALLER END SIZE 22 MM LARGER END SIZE 8.6 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 250 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 241 MM OVERALL LENGTH
  • 20 SMALLER END SIZE IN MM
  • 22 LARGER END SIZE IN MM
  • .787 SMALLER END SIZE - DECIMAL
  • .866 LARGER END SIZE - DECIMAL
  • 20 MM SMALLER END SIZE
  • 22 MM LARGER END SIZE
  • 8.6 MM HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ANSI B107.9
  • WEIGHT 250 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J32022
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details