Proto® Industrial Tools Combination Wrench J1273M

Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 73 SMALLER END SIZE IN MM 73 LARGER END SIZE IN MM 73 MM SMALLER END SIZE 73 MM LARGER END SIZE 1 11/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 18 LB HEAD DIMENSION 5 1/2 INCH W OPEN END X 4 3/4 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 73 SMALLER END SIZE IN MM 73 LARGER END SIZE IN MM 73 MM SMALLER END SIZE 73 MM LARGER END SIZE 1 11/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 18 LB HEAD DIMENSION 5 1/2 INCH W OPEN END X 4 3/4 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1273M - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1273M
Combination Wrench J1273M
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 73 SMALLER END SIZE IN MM 73 LARGER END SIZE IN MM 73 MM SMALLER END SIZE 73 MM LARGER END SIZE 1 11/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 18 LB HEAD DIMENSION 5 1/2 INCH W OPEN END X 4 3/4 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 34 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 73 SMALLER END SIZE IN MM
  • 73 LARGER END SIZE IN MM
  • 73 MM SMALLER END SIZE
  • 73 MM LARGER END SIZE
  • 1 11/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 18 LB
  • HEAD DIMENSION 5 1/2 INCH W OPEN END X 4 3/4 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1273M
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details