Proto® Industrial Tools Combination Wrench J1252B

Description
HEAT TREATED ALLOY STEEL MATERIAL 23 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 41.3 SMALLER END SIZE IN MM 41.3 LARGER END SIZE IN MM 1 5/8 SMALLER END SIZE - FRACTIONAL 1 5/8 LARGER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1.625 LARGER END SIZE - DECIMAL 1 5/8 INCH SMALLER END SIZE 1 5/8 INCH LARGER END SIZE 21/32 INCH X 29/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 4.64 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 2 13/32 INCH BOX END DIAMETER X 3 25/64 INCH OPEN END WIDTH COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
HEAT TREATED ALLOY STEEL MATERIAL 23 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 41.3 SMALLER END SIZE IN MM 41.3 LARGER END SIZE IN MM 1 5/8 SMALLER END SIZE - FRACTIONAL 1 5/8 LARGER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1.625 LARGER END SIZE - DECIMAL 1 5/8 INCH SMALLER END SIZE 1 5/8 INCH LARGER END SIZE 21/32 INCH X 29/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 4.64 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 2 13/32 INCH BOX END DIAMETER X 3 25/64 INCH OPEN END WIDTH COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1252B - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1252B
Combination Wrench J1252B
HEAT TREATED ALLOY STEEL MATERIAL 23 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 41.3 SMALLER END SIZE IN MM 41.3 LARGER END SIZE IN MM 1 5/8 SMALLER END SIZE - FRACTIONAL 1 5/8 LARGER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1.625 LARGER END SIZE - DECIMAL 1 5/8 INCH SMALLER END SIZE 1 5/8 INCH LARGER END SIZE 21/32 INCH X 29/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 4.64 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 2 13/32 INCH BOX END DIAMETER X 3 25/64 INCH OPEN END WIDTH COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 23 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 41.3 SMALLER END SIZE IN MM
  • 41.3 LARGER END SIZE IN MM
  • 1 5/8 SMALLER END SIZE - FRACTIONAL
  • 1 5/8 LARGER END SIZE - FRACTIONAL
  • 1.625 SMALLER END SIZE - DECIMAL
  • 1.625 LARGER END SIZE - DECIMAL
  • 1 5/8 INCH SMALLER END SIZE
  • 1 5/8 INCH LARGER END SIZE
  • 21/32 INCH X 29/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 4.64 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 2 13/32 INCH BOX END DIAMETER X 3 25/64 INCH OPEN END WIDTH
  • COATING BLACK OXIDE FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1252B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details