Proto® Industrial Tools Open End Wrench J3425

Description
DOUBLE END, STRAIGHT TYPE 10 INCH OVERALL LENGTH 11.1 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/16 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.16 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 10 INCH OVERALL LENGTH 11.1 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/16 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.16 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3425 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3425
Open End Wrench J3425
DOUBLE END, STRAIGHT TYPE 10 INCH OVERALL LENGTH 11.1 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/16 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.16 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 10 INCH OVERALL LENGTH
  • 11.1 SMALLER END SIZE IN MM
  • 12.7 LARGER END SIZE IN MM
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • .438 SMALLER END SIZE - DECIMAL
  • .5 LARGER END SIZE - DECIMAL
  • 7/16 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 3/16 INCH HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.16 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3425
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details