Proto® Industrial Tools Combination Wrench J1228MASD

Description
SATIN FINISH 15-35/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 28 MILLIMETER SMALLER END SIZE ASME B107.100 MATERIAL SPECIFICATION 21/32 INCH X 41/64 INCH HEAD THICKNESS 12 POINT(S) OUTSIDE HEAD WIDTH 2-17/64 INCH X 1-21/32 INCH THROAT DEPTH 1-23/64 INCH
Datasheet
Description
SATIN FINISH 15-35/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 28 MILLIMETER SMALLER END SIZE ASME B107.100 MATERIAL SPECIFICATION 21/32 INCH X 41/64 INCH HEAD THICKNESS 12 POINT(S) OUTSIDE HEAD WIDTH 2-17/64 INCH X 1-21/32 INCH THROAT DEPTH 1-23/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1228MASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1228MASD
Combination Wrench J1228MASD
SATIN FINISH 15-35/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 28 MILLIMETER SMALLER END SIZE ASME B107.100 MATERIAL SPECIFICATION 21/32 INCH X 41/64 INCH HEAD THICKNESS 12 POINT(S) OUTSIDE HEAD WIDTH 2-17/64 INCH X 1-21/32 INCH THROAT DEPTH 1-23/64 INCH
  • SATIN FINISH
  • 15-35/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 28 MILLIMETER SMALLER END SIZE
  • ASME B107.100 MATERIAL SPECIFICATION
  • 21/32 INCH X 41/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • OUTSIDE HEAD WIDTH 2-17/64 INCH X 1-21/32 INCH
  • THROAT DEPTH 1-23/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1228MASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details