Proto® Industrial Tools Box End Wrench J2621

Description
17 INCH OVERALL LENGTH 33.3375 SMALLER END SIZE IN MM 33.3375 LARGER END SIZE IN MM 1-5/16 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE - DECIMAL 1-5/16 INCH SMALLER END SIZE 1-5/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
17 INCH OVERALL LENGTH 33.3375 SMALLER END SIZE IN MM 33.3375 LARGER END SIZE IN MM 1-5/16 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE - DECIMAL 1-5/16 INCH SMALLER END SIZE 1-5/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2621 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2621
Box End Wrench J2621
17 INCH OVERALL LENGTH 33.3375 SMALLER END SIZE IN MM 33.3375 LARGER END SIZE IN MM 1-5/16 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE - DECIMAL 1-5/16 INCH SMALLER END SIZE 1-5/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 17 INCH OVERALL LENGTH
  • 33.3375 SMALLER END SIZE IN MM
  • 33.3375 LARGER END SIZE IN MM
  • 1-5/16 SMALLER END SIZE - FRACTIONAL
  • 1-5/16 LARGER END SIZE - FRACTIONAL
  • 1.3125 SMALLER END SIZE - DECIMAL
  • 1.3125 LARGER END SIZE - DECIMAL
  • 1-5/16 INCH SMALLER END SIZE
  • 1-5/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 2-1/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2621
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details