Proto® Industrial Tools Open End Wrench J3519M

Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 1/4 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 11/16 INCH WEIGHT 0.22 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 1/4 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 11/16 INCH WEIGHT 0.22 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3519M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3519M
Open End Wrench J3519M
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 1/4 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 11/16 INCH WEIGHT 0.22 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 6 1/4 INCH OVERALL LENGTH
  • 19 SMALLER END SIZE IN MM
  • 19 MM SMALLER END SIZE
  • ANGLE STYLE
  • 1/4 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 1 11/16 INCH
  • WEIGHT 0.22 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3519M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details