Proto® Industrial Tools Box End Wrench J2741SW

Description
SINGLE END STRAIGHT TYPE 12 11/16 INCH OVERALL LENGTH 65.088 SMALLER END SIZE IN MM 2 9/16 SMALLER END SIZE - FRACTIONAL 2.563 SMALLER END SIZE - DECIMAL 2 9/16 INCH SMALLER END SIZE 1 17/32 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3 3/4 INCH WEIGHT 6.47 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END STRAIGHT TYPE 12 11/16 INCH OVERALL LENGTH 65.088 SMALLER END SIZE IN MM 2 9/16 SMALLER END SIZE - FRACTIONAL 2.563 SMALLER END SIZE - DECIMAL 2 9/16 INCH SMALLER END SIZE 1 17/32 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3 3/4 INCH WEIGHT 6.47 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2741SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2741SW
Box End Wrench J2741SW
SINGLE END STRAIGHT TYPE 12 11/16 INCH OVERALL LENGTH 65.088 SMALLER END SIZE IN MM 2 9/16 SMALLER END SIZE - FRACTIONAL 2.563 SMALLER END SIZE - DECIMAL 2 9/16 INCH SMALLER END SIZE 1 17/32 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3 3/4 INCH WEIGHT 6.47 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END STRAIGHT TYPE
  • 12 11/16 INCH OVERALL LENGTH
  • 65.088 SMALLER END SIZE IN MM
  • 2 9/16 SMALLER END SIZE - FRACTIONAL
  • 2.563 SMALLER END SIZE - DECIMAL
  • 2 9/16 INCH SMALLER END SIZE
  • 1 17/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 3 3/4 INCH
  • WEIGHT 6.47 LB
  • SHORT AND STRAIGHT HANDLE
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2741SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details