Proto® Industrial Tools Combination Wrench J1220EF

Description
ALLOY STEEL MATERIAL SATIN FINISH 6 3/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 3/8 INCH X 9/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.17 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 47/64 INCH HEAD DIMENSION 1 17/64 INCH W OPEN END X 57/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 6 3/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 3/8 INCH X 9/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.17 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 47/64 INCH HEAD DIMENSION 1 17/64 INCH W OPEN END X 57/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1220EF - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1220EF
Combination Wrench J1220EF
ALLOY STEEL MATERIAL SATIN FINISH 6 3/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 3/8 INCH X 9/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.17 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 47/64 INCH HEAD DIMENSION 1 17/64 INCH W OPEN END X 57/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 6 3/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 5/8 LARGER END SIZE - FRACTIONAL
  • 5/8 INCH SMALLER END SIZE
  • 5/8 INCH LARGER END SIZE
  • 3/8 INCH X 9/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.17 LB
  • APPLICABLE STANDARD ASME B107.100
  • OFFSET TYPE ANGLE
  • THROAT DEPTH 47/64 INCH
  • HEAD DIMENSION 1 17/64 INCH W OPEN END X 57/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1220EF
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details