Proto® Industrial Tools Combination Wrench J1213MHASD

Description
200.9 MM OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 13 MM LARGER END SIZE 8.7 MM X 6.4 MM HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.18 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 19.8 MM BOX END DIAMETER X 26.1 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
200.9 MM OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 13 MM LARGER END SIZE 8.7 MM X 6.4 MM HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.18 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 19.8 MM BOX END DIAMETER X 26.1 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1213MHASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1213MHASD
Combination Wrench J1213MHASD
200.9 MM OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 13 MM LARGER END SIZE 8.7 MM X 6.4 MM HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.18 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 19.8 MM BOX END DIAMETER X 26.1 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 200.9 MM OVERALL LENGTH
  • 13 SMALLER END SIZE IN MM
  • 13 LARGER END SIZE IN MM
  • 13 MM SMALLER END SIZE
  • 13 MM LARGER END SIZE
  • 8.7 MM X 6.4 MM HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.18 LB
  • APPLICABLE STANDARD ANSI B107.6
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 19.8 MM BOX END DIAMETER X 26.1 MM OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1213MHASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details