J150WP -- PNEUMATIC IMPACT WRENCH
Proto® Industrial Tools
Pneumatic Impact Wrench
J150WP
Description
7-3/32 INCH LENGTH OVERALL SIZE
4.6 POUND WEIGHT
1260 FOOT-POUND TORQUE RATING
1/2 INCH DRIVE SIZE
5.1 CFM AIR CONSUMPTION
MATERIAL TITANIUM
BLOW RATE 1160 BPM
NOISE LEVEL 97.6 DECIBEL
SPEED RATING (RPM) 7225 RPM
Description
7-3/32 INCH LENGTH OVERALL SIZE
4.6 POUND WEIGHT
1260 FOOT-POUND TORQUE RATING
1/2 INCH DRIVE SIZE
5.1 CFM AIR CONSUMPTION
MATERIAL TITANIUM
BLOW RATE 1160 BPM
NOISE LEVEL 97.6 DECIBEL
SPEED RATING (RPM) 7225 RPM
Suppliers
Pneumatic Impact Wrench
J150WP
7-3/32 INCH LENGTH OVERALL SIZE
4.6 POUND WEIGHT
1260 FOOT-POUND TORQUE RATING
1/2 INCH DRIVE SIZE
5.1 CFM AIR CONSUMPTION
MATERIAL TITANIUM
BLOW RATE 1160 BPM
NOISE LEVEL 97.6 DECIBEL
SPEED RATING (RPM) 7225 RPM
- 7-3/32 INCH LENGTH OVERALL SIZE
- 4.6 POUND WEIGHT
- 1260 FOOT-POUND TORQUE RATING
- 1/2 INCH DRIVE SIZE
- 5.1 CFM AIR CONSUMPTION
- MATERIAL TITANIUM
- BLOW RATE 1160 BPM
- NOISE LEVEL 97.6 DECIBEL
- SPEED RATING (RPM) 7225 RPM
Supplier's Site
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
J150WP |
|
Product Name
|
Pneumatic Impact Wrench |
|
Type
|
Impact Wrench
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.0781 inch (1.98 mm)
View Details
Kuriyama of America, Inc.
Type
Single End
Drive Size
4 inch (102 mm)
Wrench Weight
3.73 lbs (1.69 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length
7.09 inch (180 mm)
View Details