Proto® Industrial Tools Datasheets for Eyebolts
Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain.
Eyebolts: Learn more
| Product Name | Notes |
|---|---|
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 10-1/2 INCH 10.5 LENGTH - DECIMAL 10-1/2 LENGTH - FRACTIONAL 3-3/4 INCH THREAD LENGTH 1-3/4 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 11.53 INCH 11.53 LENGTH - DECIMAL 4 INCH THREAD LENGTH 2 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 5 TPI ANSI... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 2.22 INCH 2.22 LENGTH - DECIMAL 1 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 20 TPI ANSI... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 2.66 INCH 2.66 LENGTH - DECIMAL 1.12 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 18 TPI ANSI... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 3.09 INCH 3.09 LENGTH - DECIMAL 1-1/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 16 TPI ANSI... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 3.41 INCH 3.41 LENGTH - DECIMAL 1.38 INCH THREAD LENGTH 7/16 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 14 TPI ANSI... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 3.81 INCH 3.81 LENGTH - DECIMAL 1-1/2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 13 TPI ANSI... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 4.56 INCH 4.56 LENGTH - DECIMAL 1-3/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 11 TPI ANSI... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 4.56 INCH 4.56 LENGTH - DECIMAL 1-3/4 INCH THREAD LENGTH 9/16 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 12 TPI ANSI... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 5-3/4 INCH 5.75 LENGTH - DECIMAL 5-3/4 LENGTH - FRACTIONAL 2-1/4 INCH THREAD LENGTH 7/8 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 5.06 INCH 5.06 LENGTH - DECIMAL 2 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 10 TPI ANSI... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 6.44 INCH 6.44 LENGTH - DECIMAL 2-1/2 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 8 TPI ANSI... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 7.31 INCH 7.31 LENGTH - DECIMAL 2-3/4 INCH THREAD LENGTH 1-1/8 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 7 TPI ANSI... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 8 INCH 8 LENGTH - DECIMAL 8 LENGTH - FRACTIONAL 3 INCH THREAD LENGTH 1-1/4 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD... | |
| SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 9.22 INCH 9.22 LENGTH - DECIMAL 3-1/2 INCH THREAD LENGTH 1-1/2 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 6 TPI ANSI... |