Proto® Industrial Tools Open End Wrench J3216

Description
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 6.4 SMALLER END SIZE IN MM 5.6 LARGER END SIZE IN MM 1/4 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .219 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 7/32 INCH LARGER END SIZE 7/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.02 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 6.4 SMALLER END SIZE IN MM 5.6 LARGER END SIZE IN MM 1/4 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .219 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 7/32 INCH LARGER END SIZE 7/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.02 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3216 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3216
Open End Wrench J3216
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 6.4 SMALLER END SIZE IN MM 5.6 LARGER END SIZE IN MM 1/4 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .219 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 7/32 INCH LARGER END SIZE 7/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.02 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 3 INCH OVERALL LENGTH
  • 6.4 SMALLER END SIZE IN MM
  • 5.6 LARGER END SIZE IN MM
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 7/32 LARGER END SIZE - FRACTIONAL
  • .25 SMALLER END SIZE - DECIMAL
  • .219 LARGER END SIZE - DECIMAL
  • 1/4 INCH SMALLER END SIZE
  • 7/32 INCH LARGER END SIZE
  • 7/64 INCH HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.02 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3216
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details