Proto® Industrial Tools Open End Wrench J3075

Description
DOUBLE END TYPE 18-1/2 INCH OVERALL LENGTH 1-11/16 SMALLER END SIZE - FRACTIONAL 1-13/16 LARGER END SIZE - FRACTIONAL 1.6875 SMALLER END SIZE - DECIMAL 1.812 LARGER END SIZE - DECIMAL 1-11/16 INCH SMALLER END SIZE 1-13/16 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END TYPE 18-1/2 INCH OVERALL LENGTH 1-11/16 SMALLER END SIZE - FRACTIONAL 1-13/16 LARGER END SIZE - FRACTIONAL 1.6875 SMALLER END SIZE - DECIMAL 1.812 LARGER END SIZE - DECIMAL 1-11/16 INCH SMALLER END SIZE 1-13/16 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3075 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3075
Open End Wrench J3075
DOUBLE END TYPE 18-1/2 INCH OVERALL LENGTH 1-11/16 SMALLER END SIZE - FRACTIONAL 1-13/16 LARGER END SIZE - FRACTIONAL 1.6875 SMALLER END SIZE - DECIMAL 1.812 LARGER END SIZE - DECIMAL 1-11/16 INCH SMALLER END SIZE 1-13/16 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END TYPE
  • 18-1/2 INCH OVERALL LENGTH
  • 1-11/16 SMALLER END SIZE - FRACTIONAL
  • 1-13/16 LARGER END SIZE - FRACTIONAL
  • 1.6875 SMALLER END SIZE - DECIMAL
  • 1.812 LARGER END SIZE - DECIMAL
  • 1-11/16 INCH SMALLER END SIZE
  • 1-13/16 INCH LARGER END SIZE
  • 15 DEG OFFSET ANGLE
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3075
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 23-07509-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details