Proto® Industrial Tools Open End Wrench J3111M

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL 127 MM OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 42/97 SMALLER END SIZE - FRACTIONAL 42/97 LARGER END SIZE - FRACTIONAL .433 SMALLER END SIZE - DECIMAL .433 LARGER END SIZE - DECIMAL 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 5.5 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 55 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL 127 MM OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 42/97 SMALLER END SIZE - FRACTIONAL 42/97 LARGER END SIZE - FRACTIONAL .433 SMALLER END SIZE - DECIMAL .433 LARGER END SIZE - DECIMAL 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 5.5 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 55 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3111M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3111M
Open End Wrench J3111M
DOUBLE END TYPE ALLOY STEEL MATERIAL 127 MM OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 42/97 SMALLER END SIZE - FRACTIONAL 42/97 LARGER END SIZE - FRACTIONAL .433 SMALLER END SIZE - DECIMAL .433 LARGER END SIZE - DECIMAL 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 5.5 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 55 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • 127 MM OVERALL LENGTH
  • 11 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 42/97 SMALLER END SIZE - FRACTIONAL
  • 42/97 LARGER END SIZE - FRACTIONAL
  • .433 SMALLER END SIZE - DECIMAL
  • .433 LARGER END SIZE - DECIMAL
  • 11 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • 5.5 MM HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 55 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3111M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details