Proto® Industrial Tools Combination Wrench J1222-T500

Description
10 1/4 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 7/16 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.35 LB APPLICABLE STANDARD FEDERAL GGG-W-636E HEAD DIMENSION 1 1/64 INCH BOX END DIAMETER X 1 29/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
10 1/4 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 7/16 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.35 LB APPLICABLE STANDARD FEDERAL GGG-W-636E HEAD DIMENSION 1 1/64 INCH BOX END DIAMETER X 1 29/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1222-T500 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1222-T500
Combination Wrench J1222-T500
10 1/4 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 7/16 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.35 LB APPLICABLE STANDARD FEDERAL GGG-W-636E HEAD DIMENSION 1 1/64 INCH BOX END DIAMETER X 1 29/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 10 1/4 INCH OVERALL LENGTH
  • 17.4625 SMALLER END SIZE IN MM
  • 17.4625 LARGER END SIZE IN MM
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • .6875 SMALLER END SIZE - DECIMAL
  • .6875 LARGER END SIZE - DECIMAL
  • 11/16 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 7/16 INCH X 5/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.35 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • HEAD DIMENSION 1 1/64 INCH BOX END DIAMETER X 1 29/64 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1222-T500
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details