Proto® Industrial Tools Combination Wrench J1240BASD

Description
16 7/8 INCH OVERALL LENGTH 31.75 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 45/64 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 1.89 LB HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 33/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
16 7/8 INCH OVERALL LENGTH 31.75 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 45/64 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 1.89 LB HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 33/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1240BASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1240BASD
Combination Wrench J1240BASD
16 7/8 INCH OVERALL LENGTH 31.75 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 45/64 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 1.89 LB HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 33/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 16 7/8 INCH OVERALL LENGTH
  • 31.75 SMALLER END SIZE IN MM
  • 31.75 LARGER END SIZE IN MM
  • 1 1/4 SMALLER END SIZE - FRACTIONAL
  • 1 1/4 LARGER END SIZE - FRACTIONAL
  • 1.25 SMALLER END SIZE - DECIMAL
  • 1.25 LARGER END SIZE - DECIMAL
  • 1 1/4 INCH SMALLER END SIZE
  • 1 1/4 INCH LARGER END SIZE
  • 45/64 INCH X 17/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTOBLACK[T] BRAND
  • WEIGHT 1.89 LB
  • HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 33/64 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1240BASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details