Proto® Industrial Tools Combination Wrench J1212HASD

Description
6 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/16 INCH X 3/16 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 39/64 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
6 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/16 INCH X 3/16 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 39/64 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1212HASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1212HASD
Combination Wrench J1212HASD
6 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/16 INCH X 3/16 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 39/64 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 6 INCH OVERALL LENGTH
  • 9.525 SMALLER END SIZE IN MM
  • 9.525 LARGER END SIZE IN MM
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • .375 SMALLER END SIZE - DECIMAL
  • .375 LARGER END SIZE - DECIMAL
  • 3/8 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • 5/16 INCH X 3/16 INCH HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.1 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 39/64 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1212HASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details