Proto® Industrial Tools Combination Wrench J1280M

Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 80 SMALLER END SIZE IN MM 80 LARGER END SIZE IN MM 80 MM SMALLER END SIZE 80 MM LARGER END SIZE 1 11/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 18 LB HEAD DIMENSION 5 1/2 INCH W OPEN END X 4 3/4 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 80 SMALLER END SIZE IN MM 80 LARGER END SIZE IN MM 80 MM SMALLER END SIZE 80 MM LARGER END SIZE 1 11/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 18 LB HEAD DIMENSION 5 1/2 INCH W OPEN END X 4 3/4 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1280M - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1280M
Combination Wrench J1280M
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 80 SMALLER END SIZE IN MM 80 LARGER END SIZE IN MM 80 MM SMALLER END SIZE 80 MM LARGER END SIZE 1 11/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 18 LB HEAD DIMENSION 5 1/2 INCH W OPEN END X 4 3/4 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 34 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 80 SMALLER END SIZE IN MM
  • 80 LARGER END SIZE IN MM
  • 80 MM SMALLER END SIZE
  • 80 MM LARGER END SIZE
  • 1 11/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 18 LB
  • HEAD DIMENSION 5 1/2 INCH W OPEN END X 4 3/4 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1280M
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details