Proto® Industrial Tools Open End Wrench J3532M

Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 INCH OVERALL LENGTH 32 SMALLER END SIZE IN MM 32 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 1/16 INCH WEIGHT 0.3 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 INCH OVERALL LENGTH 32 SMALLER END SIZE IN MM 32 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 1/16 INCH WEIGHT 0.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3532M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3532M
Open End Wrench J3532M
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 INCH OVERALL LENGTH 32 SMALLER END SIZE IN MM 32 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 1/16 INCH WEIGHT 0.3 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 7 INCH OVERALL LENGTH
  • 32 SMALLER END SIZE IN MM
  • 32 MM SMALLER END SIZE
  • ANGLE STYLE
  • 1/4 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 2 1/16 INCH
  • WEIGHT 0.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3532M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details