Proto® Industrial Tools Box End Wrench J2735SW

Description
SINGLE END STRAIGHT TYPE 11 5/16 INCH OVERALL LENGTH 55.563 SMALLER END SIZE IN MM 2 3/16 SMALLER END SIZE - FRACTIONAL 2.188 SMALLER END SIZE - DECIMAL 2 3/16 INCH SMALLER END SIZE 1 15/64 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3 9/32 INCH WEIGHT 5.33 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END STRAIGHT TYPE 11 5/16 INCH OVERALL LENGTH 55.563 SMALLER END SIZE IN MM 2 3/16 SMALLER END SIZE - FRACTIONAL 2.188 SMALLER END SIZE - DECIMAL 2 3/16 INCH SMALLER END SIZE 1 15/64 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3 9/32 INCH WEIGHT 5.33 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2735SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2735SW
Box End Wrench J2735SW
SINGLE END STRAIGHT TYPE 11 5/16 INCH OVERALL LENGTH 55.563 SMALLER END SIZE IN MM 2 3/16 SMALLER END SIZE - FRACTIONAL 2.188 SMALLER END SIZE - DECIMAL 2 3/16 INCH SMALLER END SIZE 1 15/64 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3 9/32 INCH WEIGHT 5.33 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END STRAIGHT TYPE
  • 11 5/16 INCH OVERALL LENGTH
  • 55.563 SMALLER END SIZE IN MM
  • 2 3/16 SMALLER END SIZE - FRACTIONAL
  • 2.188 SMALLER END SIZE - DECIMAL
  • 2 3/16 INCH SMALLER END SIZE
  • 1 15/64 INCH HEAD THICKNESS
  • 6 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 3 9/32 INCH
  • WEIGHT 5.33 LB
  • SHORT AND STRAIGHT HANDLE
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2735SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details