Proto® Industrial Tools Open End Wrench J3554

Description
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 42.9 SMALLER END SIZE IN MM 1 11/16 SMALLER END SIZE - FRACTIONAL 1.688 SMALLER END SIZE - DECIMAL 1 11/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.42 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 42.9 SMALLER END SIZE IN MM 1 11/16 SMALLER END SIZE - FRACTIONAL 1.688 SMALLER END SIZE - DECIMAL 1 11/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.42 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3554 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3554
Open End Wrench J3554
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 42.9 SMALLER END SIZE IN MM 1 11/16 SMALLER END SIZE - FRACTIONAL 1.688 SMALLER END SIZE - DECIMAL 1 11/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.42 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 7 5/8 INCH OVERALL LENGTH
  • 42.9 SMALLER END SIZE IN MM
  • 1 11/16 SMALLER END SIZE - FRACTIONAL
  • 1.688 SMALLER END SIZE - DECIMAL
  • 1 11/16 INCH SMALLER END SIZE
  • 9/32 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.42 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3554
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details