Proto® Industrial Tools Wrench Set J3100M

Description
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 11 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 1.79 LB COATING POLISHED SET CONTENTS (11) 9 X 9 TO 19 X 19 MM
Datasheet
Description
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 11 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 1.79 LB COATING POLISHED SET CONTENTS (11) 9 X 9 TO 19 X 19 MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J3100M - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J3100M
Wrench Set J3100M
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 11 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 1.79 LB COATING POLISHED SET CONTENTS (11) 9 X 9 TO 19 X 19 MM
  • ANGULAR HEAD OPEN END TYPE
  • HEAT TREATED STEEL MATERIAL
  • 11 PIECE(S)
  • KIT PACKAGING TYPE
  • PROTO. BRAND
  • WEIGHT 1.79 LB
  • COATING POLISHED
  • SET CONTENTS (11) 9 X 9 TO 19 X 19 MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3100M
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details