Proto® Industrial Tools Combination Wrench J1222TF

Description
ALLOY STEEL MATERIAL SATIN FINISH 7 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 3/8 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.23 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 13/16 INCH HEAD DIMENSION 1 25/64 INCH W OPEN END X 31/32 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 7 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 3/8 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.23 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 13/16 INCH HEAD DIMENSION 1 25/64 INCH W OPEN END X 31/32 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1222TF - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1222TF
Combination Wrench J1222TF
ALLOY STEEL MATERIAL SATIN FINISH 7 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 3/8 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.23 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 13/16 INCH HEAD DIMENSION 1 25/64 INCH W OPEN END X 31/32 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 7 1/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • 11/16 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 3/8 INCH X 11/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.23 LB
  • APPLICABLE STANDARD ASME B107.100
  • OFFSET TYPE ANGLE
  • THROAT DEPTH 13/16 INCH
  • HEAD DIMENSION 1 25/64 INCH W OPEN END X 31/32 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1222TF
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Impact Socket TSIS - 23-26908-9900 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 7.75 inch (197 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details