Proto® Industrial Tools Open End Wrench J3544

Description
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 34.9 SMALLER END SIZE IN MM 1 3/8 SMALLER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1 3/8 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.44 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 34.9 SMALLER END SIZE IN MM 1 3/8 SMALLER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1 3/8 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.44 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3544 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3544
Open End Wrench J3544
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 34.9 SMALLER END SIZE IN MM 1 3/8 SMALLER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1 3/8 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.44 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 7 5/8 INCH OVERALL LENGTH
  • 34.9 SMALLER END SIZE IN MM
  • 1 3/8 SMALLER END SIZE - FRACTIONAL
  • 1.375 SMALLER END SIZE - DECIMAL
  • 1 3/8 INCH SMALLER END SIZE
  • 9/32 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.44 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3544
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details