Proto® Industrial Tools Box End Wrench J2638SW

Description
13-1/2 INCH OVERALL LENGTH 60.325 SMALLER END SIZE IN MM 60.325 LARGER END SIZE IN MM 2-3/8 SMALLER END SIZE - FRACTIONAL 2-3/8 LARGER END SIZE - FRACTIONAL 2.375 SMALLER END SIZE - DECIMAL 2.375 LARGER END SIZE - DECIMAL 2-3/8 INCH SMALLER END SIZE 2-3/8 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER-3 3/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
13-1/2 INCH OVERALL LENGTH 60.325 SMALLER END SIZE IN MM 60.325 LARGER END SIZE IN MM 2-3/8 SMALLER END SIZE - FRACTIONAL 2-3/8 LARGER END SIZE - FRACTIONAL 2.375 SMALLER END SIZE - DECIMAL 2.375 LARGER END SIZE - DECIMAL 2-3/8 INCH SMALLER END SIZE 2-3/8 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER-3 3/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2638SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2638SW
Box End Wrench J2638SW
13-1/2 INCH OVERALL LENGTH 60.325 SMALLER END SIZE IN MM 60.325 LARGER END SIZE IN MM 2-3/8 SMALLER END SIZE - FRACTIONAL 2-3/8 LARGER END SIZE - FRACTIONAL 2.375 SMALLER END SIZE - DECIMAL 2.375 LARGER END SIZE - DECIMAL 2-3/8 INCH SMALLER END SIZE 2-3/8 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER-3 3/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 13-1/2 INCH OVERALL LENGTH
  • 60.325 SMALLER END SIZE IN MM
  • 60.325 LARGER END SIZE IN MM
  • 2-3/8 SMALLER END SIZE - FRACTIONAL
  • 2-3/8 LARGER END SIZE - FRACTIONAL
  • 2.375 SMALLER END SIZE - DECIMAL
  • 2.375 LARGER END SIZE - DECIMAL
  • 2-3/8 INCH SMALLER END SIZE
  • 2-3/8 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER-3 3/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2638SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details