Proto® Industrial Tools Wrench Set J3700M

Description
6-POINT DOUBLE END FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 1.29 LB SET CONTENTS (1) 7 MM X 8 MM, (1) 9 MM X 11 MM, (1) 10 MM X 12 MM, (1) 13 MM X 14 MM, (1) 15 MM X 17 MM
Datasheet
Description
6-POINT DOUBLE END FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 1.29 LB SET CONTENTS (1) 7 MM X 8 MM, (1) 9 MM X 11 MM, (1) 10 MM X 12 MM, (1) 13 MM X 14 MM, (1) 15 MM X 17 MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J3700M - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J3700M
Wrench Set J3700M
6-POINT DOUBLE END FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 1.29 LB SET CONTENTS (1) 7 MM X 8 MM, (1) 9 MM X 11 MM, (1) 10 MM X 12 MM, (1) 13 MM X 14 MM, (1) 15 MM X 17 MM
  • 6-POINT DOUBLE END FLARE NUT TYPE
  • HEAT TREATED STEEL MATERIAL
  • 5 PIECE(S)
  • KIT PACKAGING TYPE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 1.29 LB
  • SET CONTENTS (1) 7 MM X 8 MM, (1) 9 MM X 11 MM, (1) 10 MM X 12 MM, (1) 13 MM X 14 MM, (1) 15 MM X 17 MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3700M
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details