Proto® Industrial Tools Combination Wrench J1244B

Description
HEAT TREATED ALLOY STEEL MATERIAL 18 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 34.9 SMALLER END SIZE IN MM 34.9 LARGER END SIZE IN MM 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1.375 LARGER END SIZE - DECIMAL 1 3/8 INCH SMALLER END SIZE 1 3/8 INCH LARGER END SIZE 35/64 INCH X 25/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 2.34 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 1 15/16 INCH BOX END DIAMETER X 2 49/64 INCH OPEN END WIDTH COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
HEAT TREATED ALLOY STEEL MATERIAL 18 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 34.9 SMALLER END SIZE IN MM 34.9 LARGER END SIZE IN MM 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1.375 LARGER END SIZE - DECIMAL 1 3/8 INCH SMALLER END SIZE 1 3/8 INCH LARGER END SIZE 35/64 INCH X 25/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 2.34 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 1 15/16 INCH BOX END DIAMETER X 2 49/64 INCH OPEN END WIDTH COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1244B - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1244B
Combination Wrench J1244B
HEAT TREATED ALLOY STEEL MATERIAL 18 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 34.9 SMALLER END SIZE IN MM 34.9 LARGER END SIZE IN MM 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1.375 LARGER END SIZE - DECIMAL 1 3/8 INCH SMALLER END SIZE 1 3/8 INCH LARGER END SIZE 35/64 INCH X 25/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 2.34 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 1 15/16 INCH BOX END DIAMETER X 2 49/64 INCH OPEN END WIDTH COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 18 1/2 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 34.9 SMALLER END SIZE IN MM
  • 34.9 LARGER END SIZE IN MM
  • 1 3/8 SMALLER END SIZE - FRACTIONAL
  • 1 3/8 LARGER END SIZE - FRACTIONAL
  • 1.375 SMALLER END SIZE - DECIMAL
  • 1.375 LARGER END SIZE - DECIMAL
  • 1 3/8 INCH SMALLER END SIZE
  • 1 3/8 INCH LARGER END SIZE
  • 35/64 INCH X 25/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 2.34 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 1 15/16 INCH BOX END DIAMETER X 2 49/64 INCH OPEN END WIDTH
  • COATING BLACK OXIDE FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1244B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details