Proto® Industrial Tools Box End Wrench J1730

Description
DOUBLE END TYPE 6 5/8 INCH OVERALL LENGTH 14.288 SMALLER END SIZE IN MM 15.875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .563 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3/8 INCH WEIGHT 0.2 LB APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE 6 5/8 INCH OVERALL LENGTH 14.288 SMALLER END SIZE IN MM 15.875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .563 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3/8 INCH WEIGHT 0.2 LB APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1730 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1730
Box End Wrench J1730
DOUBLE END TYPE 6 5/8 INCH OVERALL LENGTH 14.288 SMALLER END SIZE IN MM 15.875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .563 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3/8 INCH WEIGHT 0.2 LB APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • 6 5/8 INCH OVERALL LENGTH
  • 14.288 SMALLER END SIZE IN MM
  • 15.875 LARGER END SIZE IN MM
  • 9/16 SMALLER END SIZE - FRACTIONAL
  • 5/8 LARGER END SIZE - FRACTIONAL
  • .563 SMALLER END SIZE - DECIMAL
  • .625 LARGER END SIZE - DECIMAL
  • 9/16 INCH SMALLER END SIZE
  • 5/8 INCH LARGER END SIZE
  • 12 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 3/8 INCH
  • WEIGHT 0.2 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1730
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details