Proto® Industrial Tools Combination Wrench J1211MHASD

Description
175.5 MM OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 8.3 MM X 5.9 MM HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.14 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 17.4 MM BOX END DIAMETER X 23.5 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
175.5 MM OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 8.3 MM X 5.9 MM HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.14 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 17.4 MM BOX END DIAMETER X 23.5 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1211MHASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1211MHASD
Combination Wrench J1211MHASD
175.5 MM OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 8.3 MM X 5.9 MM HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.14 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 17.4 MM BOX END DIAMETER X 23.5 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 175.5 MM OVERALL LENGTH
  • 11 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 11 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • 8.3 MM X 5.9 MM HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.14 LB
  • APPLICABLE STANDARD ANSI B107.6
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 17.4 MM BOX END DIAMETER X 23.5 MM OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1211MHASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details