Proto® Industrial Tools Open End Wrench J3210

Description
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 5.2 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 13/64 SMALLER END SIZE - FRACTIONAL 15/64 LARGER END SIZE - FRACTIONAL .203 SMALLER END SIZE - DECIMAL .234 LARGER END SIZE - DECIMAL 13/64 INCH SMALLER END SIZE 15/64 INCH LARGER END SIZE 7/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.02 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 5.2 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 13/64 SMALLER END SIZE - FRACTIONAL 15/64 LARGER END SIZE - FRACTIONAL .203 SMALLER END SIZE - DECIMAL .234 LARGER END SIZE - DECIMAL 13/64 INCH SMALLER END SIZE 15/64 INCH LARGER END SIZE 7/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.02 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3210 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3210
Open End Wrench J3210
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 5.2 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 13/64 SMALLER END SIZE - FRACTIONAL 15/64 LARGER END SIZE - FRACTIONAL .203 SMALLER END SIZE - DECIMAL .234 LARGER END SIZE - DECIMAL 13/64 INCH SMALLER END SIZE 15/64 INCH LARGER END SIZE 7/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.02 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 3 INCH OVERALL LENGTH
  • 5.2 SMALLER END SIZE IN MM
  • 6 LARGER END SIZE IN MM
  • 13/64 SMALLER END SIZE - FRACTIONAL
  • 15/64 LARGER END SIZE - FRACTIONAL
  • .203 SMALLER END SIZE - DECIMAL
  • .234 LARGER END SIZE - DECIMAL
  • 13/64 INCH SMALLER END SIZE
  • 15/64 INCH LARGER END SIZE
  • 7/64 INCH HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.02 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3210
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details