Proto® Industrial Tools Open End Wrench J3113M

Description
DOUBLE END, ANGLE TYPE 139.7 MM OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM .512 SMALLER END SIZE - DECIMAL .512 LARGER END SIZE - DECIMAL 13 MM SMALLER END SIZE 13 MM LARGER END SIZE 6 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 65 GRAM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 139.7 MM OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM .512 SMALLER END SIZE - DECIMAL .512 LARGER END SIZE - DECIMAL 13 MM SMALLER END SIZE 13 MM LARGER END SIZE 6 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 65 GRAM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3113M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3113M
Open End Wrench J3113M
DOUBLE END, ANGLE TYPE 139.7 MM OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM .512 SMALLER END SIZE - DECIMAL .512 LARGER END SIZE - DECIMAL 13 MM SMALLER END SIZE 13 MM LARGER END SIZE 6 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 65 GRAM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 139.7 MM OVERALL LENGTH
  • 13 SMALLER END SIZE IN MM
  • 13 LARGER END SIZE IN MM
  • .512 SMALLER END SIZE - DECIMAL
  • .512 LARGER END SIZE - DECIMAL
  • 13 MM SMALLER END SIZE
  • 13 MM LARGER END SIZE
  • 6 MM HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 65 GRAM
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3113M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details