Proto® Industrial Tools Open End Wrench J3536

Description
SINGLE END, ANGLE TYPE 7 INCH OVERALL LENGTH 28.6 SMALLER END SIZE IN MM 1 1/8 SMALLER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1 1/8 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.31 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 7 INCH OVERALL LENGTH 28.6 SMALLER END SIZE IN MM 1 1/8 SMALLER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1 1/8 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.31 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3536 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3536
Open End Wrench J3536
SINGLE END, ANGLE TYPE 7 INCH OVERALL LENGTH 28.6 SMALLER END SIZE IN MM 1 1/8 SMALLER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1 1/8 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.31 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 7 INCH OVERALL LENGTH
  • 28.6 SMALLER END SIZE IN MM
  • 1 1/8 SMALLER END SIZE - FRACTIONAL
  • 1.125 SMALLER END SIZE - DECIMAL
  • 1 1/8 INCH SMALLER END SIZE
  • 1/4 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.31 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3536
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details