Proto® Industrial Tools Datasheets for Wire, Cable, and Connector Tools

Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more

Product Name Notes
18 1/2 INCH INSULATED HANDLE TYPE ORANGE/YELLOW HANDLE COLOR FACOM[R] BRAND JAW SIZE 2 23/64 INCH L X 1 3/4 INCH W WEIGHT 4.71 LB
6 1/2 INCH COMFORT GRIP HANDLE TYPE JAW SIZE 1 29/64 INCH L X 45/64 INCH W X 23/64 INCH THK TIP ANGLE 45 DEG WEIGHT 0.3 LB
6 19/64 INCH COMFORT GRIP HANDLE TYPE INSULATION VOLTAGE 1000 V JAW SIZE 1 29/64 INCH L X 45/64 INCH W X 23/64 INCH THK TIP ANGLE 45 DEG WEIGHT...
7 11/16 INCH 14 AWG MAX. WIRE SIZE ALLOY STEEL BODY MATERIAL INSULATION VOLTAGE 1000 V JAW SIZE 1 INCH L X 5/8 INCH W TIP ANGLE 40 DEG WEIGHT...
7 7/8 INCH INSULATED HANDLE TYPE ORANGE/YELLOW HANDLE COLOR FACOM[R] BRAND JAW SIZE 3 1/3 INCH L X 1 3/8 INCH W WEIGHT 0.91 LB
9 INCH INSULATED HANDLE TYPE ORANGE/YELLOW HANDLE COLOR FACOM[R] BRAND JAW SIZE 1 3/16 INCH L X 1 3/8 INCH W WEIGHT 1.12 LB
ADJUSTABLE TYPE 8 INCH 30 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.75 LB
AUTOMATIC SPRING RETURN, PLIER NOSE TYPE 6 1/16 INCH 22 AWG MIN. WIRE SIZE 30 AWG MAX. WIRE SIZE PLASTISOL GRIP HANDLE TYPE PROTO[R] BRAND WEIGHT 0.21 LB
BURNISHED NOSE TYPE 6 7/8 INCH 10 AWG MAX. WIRE SIZE FACOM[R] BRAND INSULATION VOLTAGE 1000 V JAW SIZE 7/8 INCH L X 5/16 INCH W WEIGHT 0.45 LB
RATCHET TYPE 12 INCH 1 3/4 INCH CABLE SIZE INSULATED HANDLE TYPE FORGED HARDENED STEEL BLADE MATERIAL ORANGE/YELLOW BI LAYER HANDLE COLOR FACOM[R] BRAND JAW WIDTH 5 5/16 INCH WEIGHT...
RATCHET TYPE 13 3/16 INCH 2 INCH CABLE SIZE INSULATED HANDLE TYPE FORGED HARDENED STEEL BLADE MATERIAL ORANGE/YELLOW BI LAYER HANDLE COLOR FACOM[R] BRAND JAW WIDTH 5 1/2 INCH WEIGHT...
SPRING RETURN, PLIER NOSE, HANDLE LOCK TYPE 6 1/16 INCH 20 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE PLASTISOL GRIP HANDLE TYPE COPPER WIRE WIRE TYPE PROTO[R] BRAND...