Proto® Industrial Tools Combination Wrench J1270-24

Description
HEAT TREATED ALLOY STEEL MATERIAL 11 1/4 INCH OVERALL LENGTH FLEX HEAD SMALLER END TYPE OPEN LARGER END TYPE 19.1 SMALLER END SIZE IN MM 19.1 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 23/64 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T] BRAND WEIGHT 0.6 LB HEAD DIMENSION 1 INCH BOX END DIAMETER X 1 41/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
HEAT TREATED ALLOY STEEL MATERIAL 11 1/4 INCH OVERALL LENGTH FLEX HEAD SMALLER END TYPE OPEN LARGER END TYPE 19.1 SMALLER END SIZE IN MM 19.1 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 23/64 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T] BRAND WEIGHT 0.6 LB HEAD DIMENSION 1 INCH BOX END DIAMETER X 1 41/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1270-24 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1270-24
Combination Wrench J1270-24
HEAT TREATED ALLOY STEEL MATERIAL 11 1/4 INCH OVERALL LENGTH FLEX HEAD SMALLER END TYPE OPEN LARGER END TYPE 19.1 SMALLER END SIZE IN MM 19.1 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 23/64 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T] BRAND WEIGHT 0.6 LB HEAD DIMENSION 1 INCH BOX END DIAMETER X 1 41/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 11 1/4 INCH OVERALL LENGTH
  • FLEX HEAD SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 19.1 SMALLER END SIZE IN MM
  • 19.1 LARGER END SIZE IN MM
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • 3/4 LARGER END SIZE - FRACTIONAL
  • .75 SMALLER END SIZE - DECIMAL
  • .75 LARGER END SIZE - DECIMAL
  • 3/4 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • 23/64 INCH X 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • TORQUEPLUS[T] BRAND
  • WEIGHT 0.6 LB
  • HEAD DIMENSION 1 INCH BOX END DIAMETER X 1 41/64 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1270-24
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details