Proto® Industrial Tools Open End Wrench J3564

Description
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 50.8 SMALLER END SIZE IN MM 2 SMALLER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.66 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 50.8 SMALLER END SIZE IN MM 2 SMALLER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.66 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3564 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3564
Open End Wrench J3564
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 50.8 SMALLER END SIZE IN MM 2 SMALLER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.66 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 8 1/2 INCH OVERALL LENGTH
  • 50.8 SMALLER END SIZE IN MM
  • 2 SMALLER END SIZE - FRACTIONAL
  • 2 SMALLER END SIZE - DECIMAL
  • 2 INCH SMALLER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.66 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3564
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details