SKF Group (The) Bearing 23024 CCK/C3W33

Description
ROLLER BEARING, SPHERICAL, 4.724 INCH BORE DIAMETER, 7.087 INCH OUTSIDE DIAMETER, 1.811 INCH WIDTH, 2 ROW, TAPERED 1:12 BORE, C3 RADIAL INTERNAL CLEARANCE, 3200 R/MIN REFERENCE SPEED, 4000 R/MIN LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, 4.724 INCH BORE DIAMETER, 7.087 INCH OUTSIDE DIAMETER, 1.811 INCH WIDTH, 2 ROW, TAPERED 1:12 BORE, C3 RADIAL INTERNAL CLEARANCE, 3200 R/MIN REFERENCE SPEED, 4000 R/MIN LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 225508353 - Radwell International
Willingboro, NJ, United States
Bearing
225508353
Bearing 225508353
ROLLER BEARING, SPHERICAL, 4.724 INCH BORE DIAMETER, 7.087 INCH OUTSIDE DIAMETER, 1.811 INCH WIDTH, 2 ROW, TAPERED 1:12 BORE, C3 RADIAL INTERNAL CLEARANCE, 3200 R/MIN REFERENCE SPEED, 4000 R/MIN LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, 4.724 INCH BORE DIAMETER, 7.087 INCH OUTSIDE DIAMETER, 1.811 INCH WIDTH, 2 ROW, TAPERED 1:12 BORE, C3 RADIAL INTERNAL CLEARANCE, 3200 R/MIN REFERENCE SPEED, 4000 R/MIN LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 225508353
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845770 - RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details