SKF Group (The) Bearing FRB 5/140

Description
STABILIZING RING, SPHERICAL ROLLER, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
STABILIZING RING, SPHERICAL ROLLER, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 94433291 - Radwell International
Willingboro, NJ, United States
Bearing
94433291
Bearing 94433291
STABILIZING RING, SPHERICAL ROLLER, STEEL. FREE 2 YEAR RADWELL WARRANTY

STABILIZING RING, SPHERICAL ROLLER, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 94433291
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 4.2500 inch (107.950 mm)
Overall Width 5.5000 inch (139.700 mm)
View Details
Rotation - Cross Roller Ring - RB20035UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
.2500 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5245 lbs (2379 kg)
View Details