Schaeffler Group USA Inc. Bearing 22210-E1-C3

Description
SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN C3 CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN C3 CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19470248 - Radwell International
Willingboro, NJ, United States
Bearing
19470248
Bearing 19470248
SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN C3 CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN C3 CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19470248
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU17013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.6929 inch (170.000 mm)
View Details
Sprag Clutch Bearings - 1845763 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Overall Width 1.3120 inch (33.325 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details