SKF Group (The) Bearing 22206-CC/W33-C3

Description
SPHERICAL ROLLER BEARING, 140X260X68MM. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 140X260X68MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 86834380 - Radwell International
Willingboro, NJ, United States
Bearing
86834380
Bearing 86834380
SPHERICAL ROLLER BEARING, 140X260X68MM. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 140X260X68MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 86834380
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
0.165 in. ID, 0.4687 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3200 lbs (1451 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details