Radwell International Bearing 111474267

Description
SPHERICAL ROLLER BEARING, DOUBLE ROW, LIGHT DUTY, BRASS CAGE, ANGULAR CONTACT BEARING W/ 40 DEGREE CONTACT ANGLE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, GREATER-THAN-NORMAL CLEARANCE, 200MM (7.87 INCH) BORE DIAMETER, 420MM OUTSIDE DIAMETER, 138MM WIDE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, DOUBLE ROW, LIGHT DUTY, BRASS CAGE, ANGULAR CONTACT BEARING W/ 40 DEGREE CONTACT ANGLE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, GREATER-THAN-NORMAL CLEARANCE, 200MM (7.87 INCH) BORE DIAMETER, 420MM OUTSIDE DIAMETER, 138MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 111474267 - Radwell International
Willingboro, NJ, United States
Bearing
111474267
Bearing 111474267
SPHERICAL ROLLER BEARING, DOUBLE ROW, LIGHT DUTY, BRASS CAGE, ANGULAR CONTACT BEARING W/ 40 DEGREE CONTACT ANGLE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, GREATER-THAN-NORMAL CLEARANCE, 200MM (7.87 INCH) BORE DIAMETER, 420MM OUTSIDE DIAMETER, 138MM WIDE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, DOUBLE ROW, LIGHT DUTY, BRASS CAGE, ANGULAR CONTACT BEARING W/ 40 DEGREE CONTACT ANGLE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, GREATER-THAN-NORMAL CLEARANCE, 200MM (7.87 INCH) BORE DIAMETER, 420MM OUTSIDE DIAMETER, 138MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 111474267
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details