NSK Americas Bearing 21312EAE4C3

Description
BEARING, SPHERICAL ROLLER, 60 MM INSIDE DIAMETER, 130 MM OUTSIDE DIAMETER, 32 MM WIDTH, STRAIGHT BORE, C3 INTERNAL CLEARANCE, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, SPHERICAL ROLLER, 60 MM INSIDE DIAMETER, 130 MM OUTSIDE DIAMETER, 32 MM WIDTH, STRAIGHT BORE, C3 INTERNAL CLEARANCE, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 80601415 - Radwell International
Willingboro, NJ, United States
Bearing
80601415
Bearing 80601415
BEARING, SPHERICAL ROLLER, 60 MM INSIDE DIAMETER, 130 MM OUTSIDE DIAMETER, 32 MM WIDTH, STRAIGHT BORE, C3 INTERNAL CLEARANCE, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY

BEARING, SPHERICAL ROLLER, 60 MM INSIDE DIAMETER, 130 MM OUTSIDE DIAMETER, 32 MM WIDTH, STRAIGHT BORE, C3 INTERNAL CLEARANCE, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 80601415
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 20.0000 inch (508.000 mm)
Overall Width 40.0000 inch (1015.999 mm)
View Details
Roller Bearings - 2482862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
Rotation - Cross Roller Ring - RB6013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details