SKF Group (The) Bearing 22308 EK/C3

Description
SPHERICAL ROLLER BEARING ,40 MM ID, 90 MM OD, 4.3800 IN WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE . FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING ,40 MM ID, 90 MM OD, 4.3800 IN WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 141474126 - Radwell International
Willingboro, NJ, United States
Bearing
141474126
Bearing 141474126
SPHERICAL ROLLER BEARING ,40 MM ID, 90 MM OD, 4.3800 IN WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE . FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING ,40 MM ID, 90 MM OD, 4.3800 IN WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 141474126
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1465246 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-200 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details