SKF Group (The) Bearing 22322-E

Description
BEARING , SPHERICAL ROLLER BEARING, 4.3307 INCH / 110 MM BORE DIAMETER, 2800 RPM, ABEC 1, TAPERED 1:12. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING , SPHERICAL ROLLER BEARING, 4.3307 INCH / 110 MM BORE DIAMETER, 2800 RPM, ABEC 1, TAPERED 1:12. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 156460886 - Radwell International
Willingboro, NJ, United States
Bearing
156460886
Bearing 156460886
BEARING , SPHERICAL ROLLER BEARING, 4.3307 INCH / 110 MM BORE DIAMETER, 2800 RPM, ABEC 1, TAPERED 1:12. FREE 2 YEAR RADWELL WARRANTY

BEARING , SPHERICAL ROLLER BEARING, 4.3307 INCH / 110 MM BORE DIAMETER, 2800 RPM, ABEC 1, TAPERED 1:12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 156460886
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details