SPHERICAL ROLLER BEARING - 160 MM ID, 290 MM OD, 80 MM WIDTH, TAPERED 1:12 BORE, OPEN, C3. FREE 2 YEAR RADWELL WARRANTY
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
| Radwell International | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 105143626 | 22232-E1A-XL-K-M-C3 |
| Product Name | Bearing | Spherical Roller Bearings |
| Type | Spherical | Spherical |
| Design Units | Metric | |
| Bore | 6.2992 inch (160.000 mm) | |
| Outside Diameter | 11.4173 inch (290.000 mm) |