SKF Group (The) Bearing 23226 CC/W33

Description
ROLLER BEARING, SPHERICAL, 1900 R/MIN REFERENCE SPEED, 2600 R/MIN LIMITING SPEED, 826 KN DYNAMIC LOAD, 1060 KN STATIC LOAD, 80 MM WIDTH, 230 MM OUTSIDE DIAMETER, 130 MM BORE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, 1900 R/MIN REFERENCE SPEED, 2600 R/MIN LIMITING SPEED, 826 KN DYNAMIC LOAD, 1060 KN STATIC LOAD, 80 MM WIDTH, 230 MM OUTSIDE DIAMETER, 130 MM BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 117223631 - Radwell International
Willingboro, NJ, United States
Bearing
117223631
Bearing 117223631
ROLLER BEARING, SPHERICAL, 1900 R/MIN REFERENCE SPEED, 2600 R/MIN LIMITING SPEED, 826 KN DYNAMIC LOAD, 1060 KN STATIC LOAD, 80 MM WIDTH, 230 MM OUTSIDE DIAMETER, 130 MM BORE. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, 1900 R/MIN REFERENCE SPEED, 2600 R/MIN LIMITING SPEED, 826 KN DYNAMIC LOAD, 1060 KN STATIC LOAD, 80 MM WIDTH, 230 MM OUTSIDE DIAMETER, 130 MM BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 117223631
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 186216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Overall Width 2.0630 inch (52.400 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details