SKF Group (The) Bearing 22224-E

Description
SPHERICAL ROLLER BEARING,120 MM ID, 215 MM OD, 58 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE,MAXIMUM RPM:3800 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING,120 MM ID, 215 MM OD, 58 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE,MAXIMUM RPM:3800 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 109550290 - Radwell International
Willingboro, NJ, United States
Bearing
109550290
Bearing 109550290
SPHERICAL ROLLER BEARING,120 MM ID, 215 MM OD, 58 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE,MAXIMUM RPM:3800 RPM. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING,120 MM ID, 215 MM OD, 58 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE,MAXIMUM RPM:3800 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 109550290
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6636-X - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.9840 inch (24.994 mm)
View Details
Rotation - Cross Roller Ring - RB13025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details